8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 6-SOT -40 to 105
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8 Bit Digital to Analog Converter 1 SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1032368-DAC081S101CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.16/-0.12, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
8-Bit 1ch SPI DAC, 2.7-5.5V, SOT-23-6, Rail-to-Rail Output Product overview: DAC081S101CIMKX/NOPB
8 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT V-OUT TSOT23-6
5us 2.7V~5.5V 8Bit TSOT-23-6 Digital To Analog Converters (DACs) ROHS
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081S101CIMKX/NOPB | 296-37338-6-ND | 296-37338-2-ND | 296-37338-1-ND | 1032368-DAC081S101CIMKX/NOPB | 701-DAC081S101CIMKX/NOPB | DAC081S101CIMKX/NOPB | 815-DAC081S101CIMKX/NOPB | DAC081S101CIMKX/NOPB | DAC081S101CIMKX/NOPB | DAC081S101CIMKX/NOPB |
| Product Name | DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081S101CIMKX/NOPB | 8-bit 5.5V SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 8BIT V-OUT TSOT23-6 | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | SPI; SPI, DSP | SPI | ||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.7500 LSB | -1.33 LSB | 1.33 LSB |