Texas Instruments AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204DW

Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DW - Texas Instruments
Dallas, TX, United States
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator
AMC1204DW
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204DW
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DW
1144260-AMC1204DW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DW 1144260-AMC1204DW
Manufacturer: Texas Instruments Win Source Part Number: 1144260-AMC1204DW Packaging: Tube Type: Modulator Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AMC1204 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V (3.3V Optional)

Manufacturer: Texas Instruments
Win Source Part Number: 1144260-AMC1204DW
Packaging: Tube
Type: Modulator
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: AMC1204
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V (3.3V Optional)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1204DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1204DW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1204DW
IC MODULATOR 16BIT 16SOIC

IC MODULATOR 16BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1204DW 1144260-AMC1204DW AMC1204DW
Product Name AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204DW Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers