Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1106E05DWVR

Description
Win Source Part Number: 1189020-AMC1106E05DW VR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAMC1106E05DWVR ,296-50918-6,AMC1106 E05DWVR-ND,296-50918 -2,296-50918-1,2156- AMC1106E05DWVR Base Product Number: AMC1106
Request a Quote Datasheet
Description
Win Source Part Number: 1189020-AMC1106E05DW VR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAMC1106E05DWVR ,296-50918-6,AMC1106 E05DWVR-ND,296-50918 -2,296-50918-1,2156- AMC1106E05DWVR Base Product Number: AMC1106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1189020-AMC1106E05DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1189020-AMC1106E05DWVR
Win Source Part Number: 1189020-AMC1106E05DW VR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAMC1106E05DWVR ,296-50918-6,AMC1106 E05DWVR-ND,296-50918 -2,296-50918-1,2156- AMC1106E05DWVR Base Product Number: AMC1106

Win Source Part Number: 1189020-AMC1106E05DWVR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Sigma-Delta Modulator
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISAMC1106E05DWVR,296-50918-6,AMC1106E05DWVR-ND,296-50918-2,296-50918-1,2156-AMC1106E05DWVR
Base Product Number: AMC1106

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1106E05DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1106E05DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1106E05DWVR
IC SIGMA-DELTA MOD 16BIT 8SOIC

IC SIGMA-DELTA MOD 16BIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1189020-AMC1106E05DWVR AMC1106E05DWVR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers