8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power 16-SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
D/A Converter, 8 Func, Serial Input Loading, 10us Settling Time, PDSO16
8-Bit Octal DAC, 45kS/s, 10us Settling, SPI, 3.3V, SOIC Product overview: TLV5628IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 3.3V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5628IDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270534-TLV5628IDW
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Resolution: 8
Settling Time: 10μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±0.9 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLV5628
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
8 Bit Digital to Analog Converter 8 16-SOIC
IC 8BIT 10US OCTAL DAC 16-SOIC
IC DAC 8BIT V-OUT 16SOIC
IC DAC 8BIT V-OUT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5628IDW | 296-3061-5-ND | TLV5628IDW | 701-TLV5628IDW | 1270534-TLV5628IDW | TLV5628IDW | 815-TLV5628IDW | TLV5628IDW | TLV5628IDW |
| Product Name | TLV5628 8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power | Digital to Analog Converters (DAC) | 8-bit 3.3V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5628IDW | Digital to Analog Converters (DAC) | IC 8BIT 10US OCTAL DAC 16-SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC16 | SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | ||||
| INL | 1 LSB | 1 LSB |