12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 759839-DAC124S085CIM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 8.5μs
Number of D/A Converters: 4
INL/DNL (LSB): ±2.4, +0.2
Family Name: DAC124S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD5644RBRMZ-5; AD5324BRM-REEL7; AD5324ARM;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 4 10-VSSOP
12-Bit 4-Ch SPI DAC, 1.1mW, VSSOP, -40 to 105°C Product overview: DAC124S085CIMMX/NOPB
IC DAC 12BIT V-OUT 10VSSOP
IC DAC 12BIT V-OUT 10VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC124S085CIMMX/NOPB | 759839-DAC124S085CIMMX/NOPB | 296-44253-2-ND | 701-DAC124S085CIMMX/NOPB | DAC124S085CIMMX/NOPB | DAC124S085CIMMX/NOPB | DAC124S085CIMMX/NOPB |
| Product Name | DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CIMMX/NOPB | Digital to Analog Converters (DAC) | 1.1mW Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 2.4 LSB |