The DAC088S085 is an 8-bit, octal, voltage-output digital-to-analog converter with rail-to-rail outputs, designed for low-power applications such as battery-operated instruments and programmable sources. It is available in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm, and operates over the industrial temperature range of -40°C to 125°C. The device consumes 1.95 mW at 3 V and 4.85 mW at 5 V in normal mode, and supports simultaneous output updating, individual channel power-down, and a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. It features ensured monotonicity, a 2.7 V to 5.5 V supply range, and a power-on reset to 0 V.
8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
8-Bit Octal DAC, SPI, 2.7-5.5V, 8-Ch, 1.95mW, TSSOP Product overview: DAC088S085CIMT/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC088S085CIMT/N
Texas Instruments DAC088S085CIMT/NOPB
Texas Instruments DAC088S085CIMT/NOPB
Texas Instruments DAC088S085CIMT/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 772401-DAC088S085CIM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.12, +0.03/-0.02
Family Name: DAC088S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): WM5628LCN; WM2631CDT; AD5308ARUZ; AD5308BRU-REEL7;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
8 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC088S085CIMT/NOPB | 701-DAC088S085CIMT/NOPB | 407331 | 407331P | 772401-DAC088S085CIMT/NOPB | DAC088S085CIMT/NOPB-ND | DAC088S085CIMT/NOPB | DAC088S085CIMT/NOPB | DAC088S085CIMT/NOPB |
| Product Name | DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | 8-bit 5.5V 1.95mW TSSOP Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC088S085CIMT/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI; SPI, DSP | SPI | SPI; SPI, DSP | |||
| Package Type | TSSOP,WQFN | TSSOP | SSOP; Tssop | SSOP; TSSOP; TSSOP | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1200 LSB |