Texas Instruments DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface DAC38J82IAAV

Description
Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Dallas, TX, United States
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface
DAC38J82IAAV
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface DAC38J82IAAV
Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV - 1166460-DAC38J82IAAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV
1166460-DAC38J82IAAV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV 1166460-DAC38J82IAAV
Manufacturer: Texas Instruments Win Source Part Number: 1166460-DAC38J82IAAV Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-FBGA, FCBGA Output Type: Current - Unbuffered Operating Supply Voltage: 3.15 V ~ 3.45 V Architecture: Current Source Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 0.85 V ~ 0.95 V Resolution: 16 Settling Time: 10ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±6, ±4 Family Name: DAC38J82 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-FCBGA (10x10) Alternative Parts (Cross-Reference): DAC38J82IAAVR; Introduction Date: January 17, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166460-DAC38J82IAAV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-FBGA, FCBGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 0.85 V ~ 0.95 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±6, ±4
Family Name: DAC38J82
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC38J82IAAVR;
Introduction Date: January 17, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-43412-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-43412-ND
Digital to Analog Converters (DAC) 296-43412-ND
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
16-bit Dual Digital-to-Analog Converter IC - 701-DAC38J82IAAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC38J82IAAV
16-bit Dual Digital-to-Analog Converter IC 701-DAC38J82IAAV
Dual-Channel, 16-Bit, 2.5-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38J82IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38J82IAAV can be used for catalog matching and distributor lookup.

Dual-Channel, 16-Bit, 2.5-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38J82IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38J82IAAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray - 815-DAC38J82IAAV - Utmel Electronic Limited
Hong Kong, China
DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray
815-DAC38J82IAAV
DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray 815-DAC38J82IAAV
DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray

DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC38J82IAAV
Data Acquisition - Digital to Analog Converters (DAC) DAC38J82IAAV
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38J82IAAV
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38J82IAAV
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site
Digital to Analog Converters (DAC) - DAC38J82IAAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38J82IAAV
Digital to Analog Converters (DAC) DAC38J82IAAV
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC38J82IAAV 1166460-DAC38J82IAAV 296-43412-ND 701-DAC38J82IAAV 815-DAC38J82IAAV DAC38J82IAAV DAC38J82IAAV DAC38J82IAAV
Product Name DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38J82IAAV Digital to Analog Converters (DAC) 16-bit Dual Digital-to-Analog Converter IC DAC 2-CH Segment 16-bit 144-Pin FCBGA Tray Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B Serial; Parallel; JESD204B JESD204B
Package Type FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Screening Level Catalog
Resolution 16 bits 16 bits 2 bits 16 bits
Dissipation 1144 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0806LCN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
DAC0802 8-Bit D/A Converter - DAC0802LCMX - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
9 suppliers
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRLV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers