Texas Instruments DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IRKDT

Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
Request a Quote Datasheet
Description
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDT - Texas Instruments
Dallas, TX, United States
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3482IRKDT
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3482IRKDT
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85

2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC3482IRKDTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC3482IRKDTTR-ND
Digital to Analog Converters (DAC) 296-DAC3482IRKDTTR-ND
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC3482IRKDTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC3482IRKDTCT-ND
Digital to Analog Converters (DAC) 296-DAC3482IRKDTCT-ND
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC3482IRKDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC3482IRKDTDKR-ND
Digital to Analog Converters (DAC) 296-DAC3482IRKDTDKR-ND
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

Buy Now Datasheet
16-bit QFN Digital-to-Analog Converter IC - 701-DAC3482IRKDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit QFN Digital-to-Analog Converter IC
701-DAC3482IRKDT
16-bit QFN Digital-to-Analog Converter IC 701-DAC3482IRKDT
1.25GS/s 16-bit 2-Ch DAC, LVDS/Parallel Interface, QFN Product overview: DAC3482IRKDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IRKDT can be used for catalog matching and distributor lookup.

1.25GS/s 16-bit 2-Ch DAC, LVDS/Parallel Interface, QFN Product overview: DAC3482IRKDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IRKDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDT
1166454-DAC3482IRKDT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDT 1166454-DAC3482IRKDT
Manufacturer: Texas Instruments Win Source Part Number: 1166454-DAC3482IRKDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 88-WQFN Dual Rows Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 3.14 V ~ 3.46 V Architecture: Current Source Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.14 V ~ 1.32 V Resolution: 16 Settling Time: 10ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Family Name: DAC3482 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 88-WQFN-MR (9x9) Alternative Parts (Cross-Reference): DAC3482IZAYR; DAC3482IZAY; DAC3482IRKD25; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166454-DAC3482IRKDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 88-WQFN Dual Rows Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.14 V ~ 3.46 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.14 V ~ 1.32 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Family Name: DAC3482
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 88-WQFN-MR (9x9)
Alternative Parts (Cross-Reference): DAC3482IZAYR; DAC3482IZAY; DAC3482IRKD25;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DAC3482IRKDT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 0.01us Settling Time, PQCC88

D/A Converter, 1 Func, Serial Input Loading, 0.01us Settling Time, PQCC88

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC3482IRKDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3482IRKDT
Digital to Analog Converters (DAC) DAC3482IRKDT
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IRKDT
Data Acquisition - Digital to Analog Converters (DAC) DAC3482IRKDT
IC DAC 16BIT A-OUT 88WQFN

IC DAC 16BIT A-OUT 88WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3482IRKDT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3482IRKDT
IC DAC 16BIT A-OUT 88WQFN

IC DAC 16BIT A-OUT 88WQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3482IRKDT 296-DAC3482IRKDTTR-ND 296-DAC3482IRKDTCT-ND 296-DAC3482IRKDTDKR-ND 701-DAC3482IRKDT 1166454-DAC3482IRKDT DAC3482IRKDT DAC3482IRKDT DAC3482IRKDT DAC3482IRKDT
Product Name DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit QFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDT Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel LVDS, Parallel Parallel; LVDS - Parallel Serial Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR 88-WQFN Exposed Pad 88-WQFN Exposed Pad 88-WQFN Exposed Pad QFN WQFN-MR88 88-WQFN Exposed Pad 88-WQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
Dissipation 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 296-DAC11001BPFBTTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type TQFP; 48-TQFP
Packing Method Tape Reel
View Details
4 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers