The TLV5628CDWG4 is an octal 8-bit voltage output digital-to-analog converter with a 16-pin small-outline integrated circuit (SOIC) package. It operates from a single 3 V to 3.6 V supply and features programmable 1x or 2x output range, a serial interface compatible with CMOS microprocessors, and simultaneous update via the LDAC pin. The device includes an internal power-on reset, high-impedance reference inputs, and half-buffered outputs. It is characterized for operation from -40°C to 85°C. The part has Schmitt-triggered digital inputs for noise immunity and does not require external trimming.
8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power 16-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5628CDWG4 |
| Product Name | TLV5628 8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 1 LSB |