The TLV5638M is a dual 12-bit voltage-output DAC with an internal programmable reference and selectable settling times of 1 µs or 3.5 µs, designed for operation over a -55°C to 125°C temperature range. It features a 3-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire, and is housed in an 8-pin ceramic DIP (JG) package.
12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 5962-9957601QPA |
| Product Name | TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption |
| Interface Type | Serial; SPI |
| Package Type | CDIP,LCCC |
| Screening Level | Military |
| Resolution | 12 bits |
| INL | 4 LSB |