8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 8-VSSOP -40 to 105
8 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 8BIT V-OUT 8VSSOP Product overview: DAC081S101CIMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 121256-DAC081S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.16/-0.12, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 1 8-VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 8BIT V-OUT 8VSSOP
IC DAC 8BIT V-OUT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081S101CIMMX/NOPB | 296-43841-2-ND | 701-DAC081S101CIMMX/NOPB | 121256-DAC081S101CIMMX/NOPB | DAC081S101CIMMX/NOPB | DAC081S101CIMMX/NOPB | DAC081S101CIMMX/NOPB | DAC081S101CIMMX/NOPB |
| Product Name | DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081S101CIMMX/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI, DSP | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Bulk | SOP; SSOP; 8-VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.7500 LSB | -1.33 LSB | -1.33 LSB | 1.33 LSB |