10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125
DAC 1-CH Resistor-String 10-bit 8-Pin VSSOP T/R Product overview: DAC101C085CIMMX/NOPB
10 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1032379-DAC101C085CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Settling Time: 6μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.6/-0.4, +0.12/-0.04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
10 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 10BIT V-OUT 8VSSOP
IC DAC 10BIT V-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C085CIMMX/NOPB | 701-DAC101C085CIMMX/NOPB | DAC101C085CIMMX/NOPB-ND | 1032379-DAC101C085CIMMX/NOPB | DAC101C085CIMMX/NOPB | DAC101C085CIMMX/NOPB | DAC101C085CIMMX/NOPB |
| Product Name | DAC101C085 10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101C085CIMMX/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | -1.5 LSB | 1.5 LSB |