8-Bit, 1.0 to 3.5 us DAC, Serial Input, Pgrmable Int. Ref., Settling Time 8-VSSOP -40 to 85
8 Bit Digital to Analog Converter 1 8-VSSOP
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1270521-TLV5624IDGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 8
Settling Time: 7μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.3, ±0.07
Family Name: TLV5624
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5301BRM-REEL; AD5301BRM-REEL7; AD5300BRM-REEL7;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
8-Bit DAC, 233KS/s, SPI, 1us Settling, VSSOP Product overview: TLV5624IDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5624IDGK can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 8BIT V-OUT 8VSSOP
IC DAC 8BIT V-OUT 8VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5624IDGK | 296-3055-5-ND | TLV5624IDGK | 1270521-TLV5624IDGK | 701-TLV5624IDGK | TLV5624IDGK | TLV5624IDGK | TLV5624IDGK |
| Product Name | TLV5624 8-Bit, 1.0 to 3.5 us DAC, Serial Input, Pgrmable Int. Ref., Settling Time | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5624IDGK | 8-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP8 | SSOP | VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.3000 LSB |