Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Dual-Channel, 16-Bit, 1.6-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC37J82IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J82IAAV can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 772421-DAC37J82IAAV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-FBGA, FCBGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 0.85 V ~ 0.95 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±6, ±4
Family Name: DAC37J82
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC37J82IAAVR;
Introduction Date: January 01, 2014
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DAC 16BIT A-OUT 144FCBGA
IC DAC 16BIT A-OUT 144FCBGA
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC37J82IAAV | 701-DAC37J82IAAV | 296-DAC37J82IAAV-ND | 772421-DAC37J82IAAV | DAC37J82IAAV | DAC37J82IAAV | DAC37J82IAAV |
| Product Name | DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface | 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J82IAAV | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | |||
| Package Type | FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 789 milliwatts |