The DAC2902 is a dual-channel, 12-bit, high-speed digital-to-analog converter with a 125MSPS update rate, designed for communications and waveform-synthesis applications. It operates from a single +3.3V or +5V supply and dissipates 310mW at full performance. The device features a TQFP-48 package, is specified for the extended industrial temperature range of -40°C to +85°C, and includes an internal reference with an external reference option. It achieves a spurious-free dynamic range of 70dB at a 20MHz output frequency and provides differential current outputs compatible with single-ended or differential configurations. Gain matching is typically 0.5% of full-scale, with offset matching specified at 0.02% maximum. Power-down mode consumes 23mW.
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC2902Y/1KG4 |
| Product Name | DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter |
| Interface Type | Parallel |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |