Texas Instruments DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter DAC2902Y/250G4

Description
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Dallas, TX, United States
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter
DAC2902Y/250G4
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter DAC2902Y/250G4
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC2902Y/250G4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC2902Y/250G4-ND
Digital to Analog Converters (DAC) DAC2902Y/250G4-ND
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC2902Y/250G4
Digital-to-Analog Converter IC 701-DAC2902Y/250G4
2-Ch 12-Bit 125MSPS DAC, Parallel Interface, TQFP Product overview: DAC2902Y/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2902Y/250G4 can be used for catalog matching and distributor lookup.

2-Ch 12-Bit 125MSPS DAC, Parallel Interface, TQFP Product overview: DAC2902Y/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2902Y/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250G4
710000-DAC2902Y/250G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250G4 710000-DAC2902Y/250G4
Manufacturer: Texas Instruments Win Source Part Number: 710000-DAC2902Y/250G 4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Segmented DAC Data Interface: Parallel Reference Type: External, Internal Resolution: 12 Settling Time: 30ns Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±1, ±1 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: DAC2902 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 5.5V Supply Voltage , Digital: 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 710000-DAC2902Y/250G4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 30ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1, ±1
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: DAC2902
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V

Buy Now
 - DAC2902Y/250G4 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC2902Y/250G4
Data Acquisition - Digital to Analog Converters (DAC) DAC2902Y/250G4
IC DAC 12BIT A-OUT 48TQFP

IC DAC 12BIT A-OUT 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC2902Y/250G4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC2902Y/250G4
IC DAC 12BIT A-OUT 48TQFP

IC DAC 12BIT A-OUT 48TQFP

Supplier's Site
Digital to Analog Converters (DAC) - DAC2902Y/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC2902Y/250G4
Digital to Analog Converters (DAC) DAC2902Y/250G4
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC2902Y/250G4 DAC2902Y/250G4-ND 701-DAC2902Y/250G4 710000-DAC2902Y/250G4 DAC2902Y/250G4 DAC2902Y/250G4 DAC2902Y/250G4 DAC2902Y/250G4
Product Name DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250G4 Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP; 48-TQFP TQFP QFP; TQFP; TQFP48 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
Dissipation 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital-to-Analog Converter IC - 793-DAC38J84EVM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial JESD204B, SPI™
Package Type Box
Packing Method Box
View Details
2 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers