Texas Instruments AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812SRGCT

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCT - Texas Instruments
Dallas, TX, United States
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7812SRGCT
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812SRGCT
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
5V VQFN Analog-to-Digital Converter IC
768-AMC7812SRGCT
5V VQFN Analog-to-Digital Converter IC 768-AMC7812SRGCT
12-Bit 16-Ch ADC/DAC IC, I2C/SPI, 5V, VQFN Product overview: AMC7812SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7812SRGCT can be used for catalog matching and distributor lookup.

12-Bit 16-Ch ADC/DAC IC, I2C/SPI, 5V, VQFN Product overview: AMC7812SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7812SRGCT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCT
078035-AMC7812SRGCT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCT 078035-AMC7812SRGCT
Manufacturer: Texas Instruments Win Source Part Number: 078035-AMC7812SRGCT Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: I2C, Serial, SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 078035-AMC7812SRGCT
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7812SRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7812SRGCT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7812SRGCT
IC ANLG MON/CTL 12B 500K 64VQFN

IC ANLG MON/CTL 12B 500K 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7812SRGCT 768-AMC7812SRGCT 078035-AMC7812SRGCT AMC7812SRGCT
Product Name AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 5V VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type HTQFP,VQFN VQFN 64-VQFN (9x9)
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Interface Type I2C, SPI Serial; SPI; I2C; I2C, Serial, SPI
Unlock Full Specs
to access all available technical data