The TLV5619 is a 12-bit voltage output DAC with a parallel interface, designed for low-power applications such as battery-operated test instruments and industrial controls. It operates from a 2.7 V to 5.5 V single supply and features asynchronous update via the LDAC pin, a rail-to-rail output buffer with ×2 gain, and power-down mode reducing consumption to 50 nW. The device achieves -0.4 LSB differential nonlinearity and -1.5 LSB integral nonlinearity, with a typical settling time of 1 µs. It is available in a 20-pin SOIC (DW) package with an operating temperature range of -40°C to 85°C for the I-grade variant. Power consumption is 4.3 mW at 3 V and 8 mW at 5 V in normal operation.
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC -40 to 85
12-Bit DAC, 1MS/s, Parallel, Voltage Out, Low Power, SOIC Product overview: TLV5619IDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5619IDWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055192-TLV5619IDWRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 3μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619IDWRG4 | 768-TLV5619IDWRG4 | 055192-TLV5619IDWRG4 | TLV5619IDWRG4 |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Low-Power SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619IDWRG4 | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel |
| Package Type | SOIC,TSSOP | SOIC | SOIC; 20-SOIC | SOP; SOP20 |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | ||
| INL | 4 LSB |