The AMC1204BDWV is a 20-MHz, second-order, isolated delta-sigma modulator for current-shunt measurement, housed in an SOIC-8 (DWV) package measuring 5.85mm by 7.50mm. It features a ±250-mV input voltage range optimized for shunt resistors, 4250-V peak basic isolation per DIN VDE 0884-11, and operates over the extended industrial temperature range of -40°C to 105°C. The device includes an internal reference, external clock input, and achieves an SNR of 84 dB minimum and THD of -80 dB maximum. It is certified for basic galvanic isolation per UL1577, CSA, and DIN EN 61010-1 with a working voltage of 1200 V peak and transient immunity of 15 kV/µs.
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 8-SOIC -40 to 125
Win Source Part Number: 1265290-AMC1204BDWV
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tube
Standard Package: 64
Mounting: SMD (SMT)
Sampling Rate (Per Second): 20M
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AMC1204
IC MODULATOR 16BIT 20M 8SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1204BDWV | 1265290-AMC1204BDWV | AMC1204BDWV |
| Product Name | AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial; Serial | |
| Package Type | SOIC | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 16 bits | ||
| INL | 9 LSB |