Texas Instruments DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3171IRGCT

Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGCT - Texas Instruments
Dallas, TX, United States
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters
DAC3171IRGCT
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3171IRGCT
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37161-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37161-6-ND
Digital to Analog Converters (DAC) 296-37161-6-ND
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37161-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37161-1-ND
Digital to Analog Converters (DAC) 296-37161-1-ND
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37161-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37161-2-ND
Digital to Analog Converters (DAC) 296-37161-2-ND
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3171IRGCT
772420-DAC3171IRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3171IRGCT 772420-DAC3171IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 772420-DAC3171IRGCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V Architecture: Current Source Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 1.89 V Resolution: 14 Settling Time: 11ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2, ±1 Family Name: DAC3171 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): max5890egk-d+; MAX5889EGK+TD; MAX5890EGK+D; MAX5890EGK+TD; Introduction Date: August 11, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772420-DAC3171IRGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.71 V ~ 1.89 V
Resolution: 14
Settling Time: 11ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2, ±1
Family Name: DAC3171
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): max5890egk-d+; MAX5889EGK+TD; MAX5890EGK+D; MAX5890EGK+TD;
Introduction Date: August 11, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
701-DAC3171IRGCT
VQFN Digital-to-Analog Converter IC 701-DAC3171IRGCT
14-bit 500MSPS DAC, VQFN, DDR/LVDS/Parallel Interface Product overview: DAC3171IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3171IRGCT can be used for catalog matching and distributor lookup.

14-bit 500MSPS DAC, VQFN, DDR/LVDS/Parallel Interface Product overview: DAC3171IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3171IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3171IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3171IRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC3171IRGCT
IC DAC 14BIT A-OUT 64VQFN

IC DAC 14BIT A-OUT 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3171IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3171IRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3171IRGCT
IC DAC 14BIT A-OUT 64VQFN

IC DAC 14BIT A-OUT 64VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC3171IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3171IRGCT
Digital to Analog Converters (DAC) DAC3171IRGCT
14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

14 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3171IRGCT 296-37161-6-ND 296-37161-1-ND 296-37161-2-ND 772420-DAC3171IRGCT 701-DAC3171IRGCT DAC3171IRGCT DAC3171IRGCT DAC3171IRGCT
Product Name DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3171IRGCT VQFN Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
Dissipation 375 milliwatts 442 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - DAC1218LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
5 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution - ADS1203IPWT - Texas Instruments
Specs
Interface Type Serial
Package Type QFN,TSSOP
Screening Level Catalog
View Details
2 suppliers