The DAC108S085 is a 10-bit octal digital-to-analog converter with rail-to-rail output, designed for low-power applications. It operates from a single +2.7V to +5.5V supply, consuming 1.95 mW at 3V and 4.85 mW at 5V in normal mode. The device is packaged in a 16-lead TSSOP and operates over the extended industrial temperature range of −40°C to +125°C. It supports a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, with clock rates up to 40 MHz. Features include simultaneous output updating, individual channel power-down, daisy-chain capability, and a power-on reset to 0V. Two independent reference inputs allow flexible output range configuration. The part has ±2 LSB INL and ±0.35/+0.2 LSB DNL maximum nonlinearity, with a 6 µs maximum settling time.
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 718197-DAC108S085CIM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, +0.08/-0.04
Family Name: DAC108S085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5629RBCPZ; AD5328ARUZ; AD5628ARUZ-2;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
10-Bit Octal DAC, SPI, 2.7-5.5V, 10b INL, 1.95mW, TSSOP Product overview: DAC108S085CIMT/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC108S085CIMT/N
10 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
IC DAC 10BIT V-OUT 16TSSOP
10 Bit Digital to Analog Converter 8 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC108S085CIMT/NOPB | 718197-DAC108S085CIMT/NOPB | 701-DAC108S085CIMT/NOPB | DAC108S085CIMT/NOPB-ND | DAC108S085CIMT/NOPB | DAC108S085CIMT/NOPB | DAC108S085CIMT/NOPB |
| Product Name | DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMT/NOPB | 5.5V 1.95mW TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | SSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.5000 LSB |