Texas Instruments ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power ADS1218Y/250

Description
24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP
Request a Quote Datasheet
Description
24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250 - Texas Instruments
Dallas, TX, United States
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power
ADS1218Y/250
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power ADS1218Y/250
24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP

24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP

Buy Now Datasheet
Singapore, Singapore
Low-Power Analog-to-Digital Converter IC
700-ADS1218Y/250
Low-Power Analog-to-Digital Converter IC 700-ADS1218Y/250
24-Bit 780SPS ADC, 8 Ch, SPI, TQFP, Low Power Product overview: ADS1218Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1218Y/250 can be used for catalog matching and distributor lookup.

24-Bit 780SPS ADC, 8 Ch, SPI, TQFP, Low Power Product overview: ADS1218Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1218Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1218Y/250TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1218Y/250TR-ND
Analog to Digital Converters (ADC) ADS1218Y/250TR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1218Y/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1218Y/250DKR-ND
Analog to Digital Converters (ADC) ADS1218Y/250DKR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1218Y/250CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1218Y/250CT-ND
Analog to Digital Converters (ADC) ADS1218Y/250CT-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250
009254-ADS1218Y/250
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250 009254-ADS1218Y/250
Manufacturer: Texas Instruments Win Source Part Number: 009254-ADS1218Y/250 Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 780 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009254-ADS1218Y/250
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 780
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1218Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1218Y/250
Analog to Digital Converters (ADC) ADS1218Y/250
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1218Y/250
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1218Y/250
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1218Y/250
Data Acquisition - Analog to Digital Converters (ADC) ADS1218Y/250
IC ADC 24BIT SIGMA-DELTA 48TQFP

IC ADC 24BIT SIGMA-DELTA 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1218Y/250 700-ADS1218Y/250 ADS1218Y/250TR-ND ADS1218Y/250DKR-ND ADS1218Y/250CT-ND 009254-ADS1218Y/250 ADS1218Y/250 ADS1218Y/250 ADS1218Y/250
Product Name ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power Low-Power Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data