The TLV5619IDW is a 12-bit digital-to-analog converter (DAC) designed for single supply operation ranging from 2.7 V to 5.5 V. It features a parallel interface compatible with TMS320 DSPs and offers a low power consumption of 8 mW at a 5 V supply and 4.3 mW at a 3 V supply. The device includes integral nonlinearity (INL) of -1.5 LSB and differential nonlinearity (DNL) of -0.4 LSB, ensuring accurate output performance. The DAC supports asynchronous updates via the LDAC pin and has a settling time of approximately 1 µs. It is suitable for applications such as battery-powered test instruments, industrial controls, and communication modulators. The TLV5619IDW operates within a temperature range of -40°C to 85°C, making it suitable for various environmental conditions.
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC -40 to 85
12 Bit Digital to Analog Converter 1 20-SOIC
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
12-Bit 1-CH DAC, 1MS/s, Parallel, SOIC Product overview: TLV5619IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5619IDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142061-TLV5619IDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 3μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC DAC 12BIT V-OUT 20SOIC
IC DAC 12BIT V-OUT 20SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619IDW | 296-3045-5-ND | TLV5619IDW | 701-TLV5619IDW | 142061-TLV5619IDW | TLV5619IDW | TLV5619IDW | TLV5619IDW |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Digital to Analog Converters (DAC) | SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619IDW | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC20 | SOIC | SOIC; 20-SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 4 LSB | 1.5 LSB |