Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC60804YBHR

Description
Win Source Part Number: 1337565-AMC60804YBHR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Analog Monitor/Control Circuit Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 1M Data Interface: I2C, SPI Number of Channels: 4 Resolution (Bits): 12 b Voltage - Supply: 1.7V ~ 3.6V, 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.56x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1337565-AMC60804YBHR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Analog Monitor/Control Circuit Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 1M Data Interface: I2C, SPI Number of Channels: 4 Resolution (Bits): 12 b Voltage - Supply: 1.7V ~ 3.6V, 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.56x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1337565-AMC60804YBHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1337565-AMC60804YBHR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1337565-AMC60804YBHR
Win Source Part Number: 1337565-AMC60804YBHR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Analog Monitor/Control Circuit Package: Tape & Reel Standard Package: 3,000 Sampling Rate (Per Second): 1M Data Interface: I2C, SPI Number of Channels: 4 Resolution (Bits): 12 b Voltage - Supply: 1.7V ~ 3.6V, 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.56x2.56) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1337565-AMC60804YBHR
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Analog Monitor/Control Circuit
Package: Tape & Reel
Standard Package: 3,000
Sampling Rate (Per Second): 1M
Data Interface: I2C, SPI
Number of Channels: 4
Resolution (Bits): 12 b
Voltage - Supply: 1.7V ~ 3.6V, 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 36-XFBGA, DSBGA
Supplier Device Package: 36-DSBGA (2.56x2.56)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60804YBHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC60804YBHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC60804YBHR
TRUE EML MONITOR AND CONTROLLER

TRUE EML MONITOR AND CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1337565-AMC60804YBHR AMC60804YBHR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; I2C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers