Texas Instruments DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control DAC2932PFBR

Description
Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBR - Texas Instruments
Dallas, TX, United States
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control
DAC2932PFBR
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control DAC2932PFBR
Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control 48-TQFP -40 to 85

Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBR
114155-DAC2932PFBR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBR 114155-DAC2932PFBR
Manufacturer: Texas Instruments Win Source Part Number: 114155-DAC2932PFBR Packaging: Reel - TR Output Type: Voltage - Buffered, Current - Unbuffered Number of Bits: 12 Data Interface: Parallel, SPI Reference Type: External, Internal Settling Time: 5μs (Typ) Number of D/A Converters: 2, 4 Differential Output: Yes INL/DNL (LSB): ±8, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114155-DAC2932PFBR
Packaging: Reel - TR
Output Type: Voltage - Buffered, Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel, SPI
Reference Type: External, Internal
Settling Time: 5μs (Typ)
Number of D/A Converters: 2, 4
Differential Output: Yes
INL/DNL (LSB): ±8, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC2932PFBR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC2932PFBR-ND
Digital to Analog Converters (DAC) DAC2932PFBR-ND
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC2932PFBR
Dual Digital-to-Analog Converter IC 701-DAC2932PFBR
12-Bit Dual DAC, 40MS/s, Parallel Interface, TQFP Product overview: DAC2932PFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2932PFBR can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 40MS/s, Parallel Interface, TQFP Product overview: DAC2932PFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2932PFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC2932PFBR
Data Acquisition - Digital to Analog Converters (DAC) DAC2932PFBR
IC DAC 12BIT V/A-OUT 48TQFP

IC DAC 12BIT V/A-OUT 48TQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC2932PFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC2932PFBR
Digital to Analog Converters (DAC) DAC2932PFBR
12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2, 4 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC2932PFBR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC2932PFBR
IC DAC 12BIT V/A-OUT 48TQFP

IC DAC 12BIT V/A-OUT 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC2932PFBR 114155-DAC2932PFBR DAC2932PFBR-ND 701-DAC2932PFBR DAC2932PFBR DAC2932PFBR DAC2932PFBR
Product Name DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2932PFBR Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; SPI; Parallel, SPI Parallel; SPI Parallel Parallel; SPI; Parallel, SPI
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
Dissipation 29 milliwatts 25 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRQV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers
DAC3283 Dual 16 bit 800MSPS Communications DAC - DAC3283IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers