14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 723176-DAC2904IPFB
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 14
Settling Time: 30ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±5, ±4
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: DAC2904
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
14-bit 2-CH DAC, 125Msps, Current Output, TQFP Product overview: DAC2904IPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2904IPFB can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC2904IPFB | DAC2904IPFB-ND | 723176-DAC2904IPFB | 701-DAC2904IPFB | DAC2904IPFB | DAC2904IPFB | DAC2904IPFB |
| Product Name | DAC2904 14 Bit, 125 MSPS Dual Communications DACs | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904IPFB | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 310 milliwatts |