The AMC7820 is an integrated analog monitoring and control device featuring an 8-channel 12-bit ADC, three 12-bit DACs, nine operational amplifiers, a thermistor current source, and an SPI serial interface, all powered by a single +5V supply. It is packaged in a TQFP-48 case and operates over the temperature range of -40°C to +85°C. The device consumes 40mW of power and supports 3V logic compatibility.
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 48-TQFP -40 to 85
IC ANLG MON/CTL 12B 100K 48TQFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC7820Y/250G4 | AMC7820Y/250G4 |
| Product Name | AMC7820 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | TQFP | QFP |