Texas Instruments TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available TLV5618AIP

Description
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available - TLV5618AIP - Texas Instruments
Dallas, TX, United States
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available
TLV5618AIP
TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available TLV5618AIP
12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP -40 to 85

12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available 8-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIP
139895-TLV5618AIP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIP 139895-TLV5618AIP
Manufacturer: Texas Instruments Win Source Part Number: 139895-TLV5618AIP Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139895-TLV5618AIP
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Digital-to-Analog Converter IC
701-TLV5618AIP
Dual 5.5V Digital-to-Analog Converter IC 701-TLV5618AIP
12-Bit Dual DAC, 93KS/s, SPI, 2.7-5.5V, 8-PDIP Product overview: TLV5618AIP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AIP can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 93KS/s, SPI, 2.7-5.5V, 8-PDIP Product overview: TLV5618AIP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5618AIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-10735-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-10735-5-ND
Digital to Analog Converters (DAC) 296-10735-5-ND
12 Bit Digital to Analog Converter 2 8-PDIP

12 Bit Digital to Analog Converter 2 8-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLV5618AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5618AIP
Digital to Analog Converters (DAC) TLV5618AIP
12 Bit Digital to Analog Converter 2 8-PDIP

12 Bit Digital to Analog Converter 2 8-PDIP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5618AIP
Data Acquisition - Digital to Analog Converters (DAC) TLV5618AIP
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5618AIP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5618AIP
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5618AIP 139895-TLV5618AIP 701-TLV5618AIP 296-10735-5-ND TLV5618AIP TLV5618AIP TLV5618AIP
Product Name TLV5618A 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Q temp available Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5618AIP Dual 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP P DIP; PDIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 4 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analog Converters (DAC) - 296-DAC12DL3200ALJ-ND - DigiKey
Specs
Interface Type Parallel
Package Type 256-BGA, FCBGA
Packing Method Tray
View Details
4 suppliers
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers