Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1032406-DAC161S055CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, +1.1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-WQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC16
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC16
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105 Product overview: DAC161S055CISQE/NOPB
IC DAC 16BIT V-OUT 16WQFN
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
IC DAC 16BIT V-OUT 16WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC161S055CISQE/NOPB | 1032406-DAC161S055CISQE/NOPB | DAC161S055CISQE/NOPB | 296-51027-2-ND | 701-DAC161S055CISQE/NOPB | DAC161S055CISQE/NOPB | DAC161S055CISQE/NOPB | DAC161S055CISQE/NOPB | DAC161S055CISQE/NOPB |
| Product Name | DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC161S055CISQE/NOPB | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | WQFN | 16-WQFN (4x4) | WQFN16 | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 1 LSB |