20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85
20-Bit Delta-Sigma DAC, 1-CH, 16-Pin SSOP Product overview: DAC1220E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1220E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 250735-DAC1220E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters(DAC)
Family Name: DAC1220
Alternative Parts (Cross-Reference): DAC1220E/2K5;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices
20 Bit Digital to Analog Converter 1 16-SSOP
IC DAC 20BIT V-OUT 16SSOP
IC DAC 20BIT V-OUT 16SSOP
20 Bit Digital to Analog Converter 1 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC1220E | 701-DAC1220E | 250735-DAC1220E | DAC1220E-ND | DAC1220E | DAC1220E | DAC1220E |
| Product Name | DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter | SSOP Digital-to-Analog Converter IC | Integrated Circuits(ICs) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |||
| Screening Level | Catalog | ||||||
| Resolution | 20 bits | 20 bits | 20 bits | ||||
| INL | 1 LSB |