Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ ADC12441CIJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 077420-ADC12441CIJ Packaging: Tube/Rail Type: ADC Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-DIP Supply Voltage - Operating: 5V Sampling Rate: 55k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077420-ADC12441CIJ Packaging: Tube/Rail Type: ADC Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-DIP Supply Voltage - Operating: 5V Sampling Rate: 55k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ
077420-ADC12441CIJ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ 077420-ADC12441CIJ
Manufacturer: Texas Instruments Win Source Part Number: 077420-ADC12441CIJ Packaging: Tube/Rail Type: ADC Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-DIP Supply Voltage - Operating: 5V Sampling Rate: 55k Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077420-ADC12441CIJ
Packaging: Tube/Rail
Type: ADC
Mounting: Through Hole
Data Interface: Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-DIP
Supply Voltage - Operating: 5V
Sampling Rate: 55k
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
768-ADC12441CIJ
12BIT Analog-to-Digital Converter IC 768-ADC12441CIJ
IC ADC 12BIT 55K 28DIP Product overview: ADC12441CIJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12441CIJ can be used for catalog matching and distributor lookup.

IC ADC 12BIT 55K 28DIP Product overview: ADC12441CIJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADC12441CIJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADC12441CIJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADC12441CIJ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC12441CIJ
IC ADC 12BIT 55K 28DIP

IC ADC 12BIT 55K 28DIP

Supplier's Site
IC ADC 12BIT 55K 28DIP - 815-ADC12441CIJ - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 55K 28DIP
815-ADC12441CIJ
IC ADC 12BIT 55K 28DIP 815-ADC12441CIJ
IC ADC 12BIT 55K 28DIP

IC ADC 12BIT 55K 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 077420-ADC12441CIJ 768-ADC12441CIJ ADC12441CIJ 815-ADC12441CIJ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ 12BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC ADC 12BIT 55K 28DIP
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type DIP; 28-DIP CDIP DIP; 28-DIP (0.600, 15.24mm)
Packing Method Tube; Tube/Rail Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Sample Rate 55 kSamples/Sec 55 kSamples/Sec
Unlock Full Specs
to access all available technical data