8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8-Bit 4-Ch DAC, SPI, Rail-to-Rail Output, MSOP Product overview: DAC084S085CIMM from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC084S085CIMM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166350-DAC084S085CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Computers & Computer Peripherals, Industrial, Robotics
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC084S085CIMM | DAC084S085CIMMCT-ND | DAC084S085CIMMTR-ND | 701-DAC084S085CIMM | 1166350-DAC084S085CIMM | DAC084S085CIMM | DAC084S085CIMM | DAC084S085CIMM |
| Product Name | DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit MSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CIMM | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |