12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC -40 to 85
12 Bit Digital to Analog Converter 1 8-SOIC
D/A Converter, 1 Func, Serial Input Loading, 3us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 900230-TLV5616ID
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV5616
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV5616IDG4, -296-1923-5-ND, 296-1923, -296-1923-5, 296-1923-5, TLV5616IDG4-ND, -TLV5616ID-NDR
12-Bit 102KS/s SPI DAC, 1-Ch Voltage Out, 8-SOIC Product overview: TLV5616ID from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5616ID can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 8SOIC
IC 12-BIT SERIAL DAC 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5616ID | 296-1923-5-ND | TLV5616ID | 900230-TLV5616ID | 701-TLV5616ID | TLV5616ID | 815-TLV5616ID | TLV5616ID | TLV5616ID |
| Product Name | TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616ID | SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC 12-BIT SERIAL DAC 8-SOIC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC | D | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
| INL | 4 LSB | 1.9 LSB |