Texas Instruments AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTARG4

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTARG4 - Texas Instruments
Dallas, TX, United States
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7823IRTARG4
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTARG4
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
QFN Analog-to-Digital Converter IC
768-AMC7823IRTARG4
QFN Analog-to-Digital Converter IC 768-AMC7823IRTARG4
8-Ch 12-Bit ADC/DAC, 200KS/s, SPI, QFN Product overview: AMC7823IRTARG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTARG4 can be used for catalog matching and distributor lookup.

8-Ch 12-Bit ADC/DAC, 200KS/s, SPI, QFN Product overview: AMC7823IRTARG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTARG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTARG4
083090-AMC7823IRTARG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTARG4 083090-AMC7823IRTARG4
Manufacturer: Texas Instruments Win Source Part Number: 083090-AMC7823IRTARG 4 Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PWQFN (4.15x4.15) Supply Voltage - Operating: 3V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): AMC7823IRTATG4; AMC7823IRTAR; AMC7823IRTAT; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083090-AMC7823IRTARG4
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7823
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PWQFN (4.15x4.15)
Supply Voltage - Operating: 3V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AMC7823IRTATG4; AMC7823IRTAR; AMC7823IRTAT;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7823IRTARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7823IRTARG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7823IRTARG4
IC ANLG MON/CTL 12B 200K 40WQFN

IC ANLG MON/CTL 12B 200K 40WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7823IRTARG4 768-AMC7823IRTARG4 083090-AMC7823IRTARG4 AMC7823IRTARG4
Product Name AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTARG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type WQFN QFN 40-PWQFN (4.15x4.15)
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data