Texas Instruments DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications DAC1282IPWR

Description
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Dallas, TX, United States
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications
DAC1282IPWR
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications DAC1282IPWR
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85

Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Digital-to-Analog Converter IC
768-DAC1282IPWR
3.6V TSSOP Digital-to-Analog Converter IC 768-DAC1282IPWR
24-Bit 1Ch DAC, SPI, Bipolar Voltage Out, 1.65-3.6V, TSSOP Product overview: DAC1282IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC1282IPWR can be used for catalog matching and distributor lookup.

24-Bit 1Ch DAC, SPI, Bipolar Voltage Out, 1.65-3.6V, TSSOP Product overview: DAC1282IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC1282IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1282IPWR
916710-DAC1282IPWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1282IPWR 916710-DAC1282IPWR
Manufacturer: Texas Instruments Win Source Part Number: 916710-DAC1282IPWR Operating Temperature Range: -50°C ~ 125°C Features: DAC 24 b - SPI 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DAC1282 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-36579-1-ND, -296-36579-1, -DAC1282IPWR-ND, DAC1282IPWR-ND, 296-36579-2, 296-36579-1, -DAC1282IPWR-NDR, 296-36579-6

Manufacturer: Texas Instruments
Win Source Part Number: 916710-DAC1282IPWR
Operating Temperature Range: -50°C ~ 125°C
Features: DAC 24 b - SPI 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC1282
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36579-1-ND, -296-36579-1, -DAC1282IPWR-ND, DAC1282IPWR-ND, 296-36579-2, 296-36579-1, -DAC1282IPWR-NDR, 296-36579-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC1282IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC1282IPWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC1282IPWR
IC DAC SEISMIC MON 24BIT 24TSSOP

IC DAC SEISMIC MON 24BIT 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DAC1282IPWR 768-DAC1282IPWR 916710-DAC1282IPWR DAC1282IPWR
Product Name DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications 3.6V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1282IPWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI SPI
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 24-TSSOP SSOP
Screening Level Catalog
INL 16 LSB
Dissipation 38 milliwatts
Unlock Full Specs
to access all available technical data