Texas Instruments DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC37J84IAAV

Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAV - Texas Instruments
Dallas, TX, United States
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface
DAC37J84IAAV
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC37J84IAAV
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAV
772422-DAC37J84IAAV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAV 772422-DAC37J84IAAV
Manufacturer: Texas Instruments Win Source Part Number: 772422-DAC37J84IAAV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 144-FBGA, FCBGA Output Type: Current - Unbuffered Operating Supply Voltage: 3.15 V ~ 3.45 V Architecture: Current Source Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 0.85 V ~ 0.95 V Resolution: 16 Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±6, ±4 Family Name: DAC37J84 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FCBGA (10x10) Alternative Parts (Cross-Reference): DAC37J84IAAVR; Introduction Date: January 01, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772422-DAC37J84IAAV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 144-FBGA, FCBGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 0.85 V ~ 0.95 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±6, ±4
Family Name: DAC37J84
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC37J84IAAVR;
Introduction Date: January 01, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-38384-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-38384-ND
Digital to Analog Converters (DAC) 296-38384-ND
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now Datasheet
Industrial 16-bit Quad Digital-to-Analog Converter IC - 701-DAC37J84IAAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit Quad Digital-to-Analog Converter IC
701-DAC37J84IAAV
Industrial 16-bit Quad Digital-to-Analog Converter IC 701-DAC37J84IAAV
16-Bit 1.6-GSPS Quad DAC, 144-Pin FCBGA, Industrial Product overview: DAC37J84IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J84IAAV can be used for catalog matching and distributor lookup.

16-Bit 1.6-GSPS Quad DAC, 144-Pin FCBGA, Industrial Product overview: DAC37J84IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J84IAAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC37J84IAAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC37J84IAAV
Digital to Analog Converters (DAC) DAC37J84IAAV
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC37J84IAAV
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC37J84IAAV
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC37J84IAAV
Data Acquisition - Digital to Analog Converters (DAC) DAC37J84IAAV
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC37J84IAAV 772422-DAC37J84IAAV 296-38384-ND 701-DAC37J84IAAV DAC37J84IAAV DAC37J84IAAV DAC37J84IAAV
Product Name DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAV Digital to Analog Converters (DAC) Industrial 16-bit Quad Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B JESD204B
Package Type FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
Dissipation 1277 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
7 suppliers
DAC0808 8-Bit D/A Converter - DAC0808LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers