The TLV5613 is a 12-bit voltage output digital-to-analog converter with a parallel 8-bit microcontroller-comp
12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC -40 to 85
12-Bit DAC, Parallel, Voltage Out, 286kS/s, SOIC Product overview: TLV5613IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5613IDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270493-TLV5613IDWR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: Parallel
Reference Type: External
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: TLV5613
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.3V, 5V
Supply Voltage , Digital: 2.7V ~ 3.3V, 5V
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, PDSO20
12 Bit Digital to Analog Converter 1 20-SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
IC DAC 12BIT V-OUT 20SOIC
IC DAC 12BIT V-OUT 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5613IDWR | 701-TLV5613IDWR | 1270493-TLV5613IDWR | TLV5613IDWR | TLV5613IDWR-ND | TLV5613IDWR | TLV5613IDWR | TLV5613IDWR |
| Product Name | TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn | SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5613IDWR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOIC | SOIC | SOP; SOP20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 4 LSB | 1.5 LSB |