10-Bit Micro Power Dig-to-Analog Converter 6-WSON -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 868155-DAC101C081QIS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC101C081
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37339-1, 296-37339-2, -296-37339-1-ND, -DAC101C081QISDX/NOP
10-Bit Micro Power Dig-to-Analog Converter 6-WSON -40 to 125 Product overview: DAC101C081QISDX/NOPB
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
IC DAC 10BIT V-OUT 6WSON
IC DAC 10BIT V-OUT 6WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C081QISDX/NOPB | DAC101C081QISDX/NOPB | 868155-DAC101C081QISDX/NOPB | 701-DAC101C081QISDX/NOPB | 296-37339-2-ND | DAC101C081QISDX/NOPB | DAC101C081QISDX/NOPB | DAC101C081QISDX/NOPB |
| Product Name | DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101C081QISDX/NOPB | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | Serial | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | WSON | WSON6 | 6-WSON (2.2x2.5) | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Screening Level | Automotive | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 2 LSB | -1.5 LSB | 1.5 LSB |