Texas Instruments DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter DAC3154IRGCT

Description
Dual 12-/10-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 12-/10-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCT - Texas Instruments
Dallas, TX, United States
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter
DAC3154IRGCT
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter DAC3154IRGCT
Dual 12-/10-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85

Dual 12-/10-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3154IRGCT
772419-DAC3154IRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3154IRGCT 772419-DAC3154IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 772419-DAC3154IRGCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V Architecture: Current Source Data Interface: LVDS - Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 1.89 V Resolution: 10 Settling Time: 11ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.15, ±0.04 Family Name: DAC3154 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX5876EGK+D; MAX5876EGK+TD; MAX5876EGK-D; MAX5876EGK-TD; Introduction Date: June 01, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772419-DAC3154IRGCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 1.71 V ~ 1.89 V, 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.71 V ~ 1.89 V
Resolution: 10
Settling Time: 11ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.15, ±0.04
Family Name: DAC3154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAX5876EGK+D; MAX5876EGK+TD; MAX5876EGK-D; MAX5876EGK-TD;
Introduction Date: June 01, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-36468-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-36468-2-ND
Digital to Analog Converters (DAC) 296-36468-2-ND
10 Bit Digital to Analog Converter 2 64-VQFN (9x9)

10 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Digital-to-Analog Converter IC
701-DAC3154IRGCT
Dual VQFN Digital-to-Analog Converter IC 701-DAC3154IRGCT
10-Bit 500MSPS Dual DAC, VQFN, DDR/LVDS/Parallel Product overview: DAC3154IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3154IRGCT can be used for catalog matching and distributor lookup.

10-Bit 500MSPS Dual DAC, VQFN, DDR/LVDS/Parallel Product overview: DAC3154IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3154IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC3154IRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.011us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.011us Settling Time, PQCC64

Supplier's Site Datasheet
IC DAC 10BIT PAR DL - 815-DAC3154IRGCT - Utmel Electronic Limited
Hong Kong, China
IC DAC 10BIT PAR DL
815-DAC3154IRGCT
IC DAC 10BIT PAR DL 815-DAC3154IRGCT
IC DAC 10BIT PAR DL

IC DAC 10BIT PAR DL

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC3154IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3154IRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC3154IRGCT
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3154IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3154IRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3154IRGCT
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC3154IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3154IRGCT
Digital to Analog Converters (DAC) DAC3154IRGCT
10 Bit Digital to Analog Converter 2 64-VQFN (9x9)

10 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3154IRGCT 772419-DAC3154IRGCT 296-36468-2-ND 701-DAC3154IRGCT DAC3154IRGCT 815-DAC3154IRGCT DAC3154IRGCT DAC3154IRGCT DAC3154IRGCT
Product Name DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3154IRGCT Digital to Analog Converters (DAC) Dual VQFN Digital-to-Analog Converter IC IC DAC 10BIT PAR DL Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; LVDS - Parallel Parallel DDR, LVDS, Parallel Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad VQFN VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 1.25 bits 10 bits
Dissipation 464 milliwatts 530 milliwatts 530 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption - 5962-9957601QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers