Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1336QDWVRQ1

Description
Win Source Part Number: 1169205-AMC1336QDWVR Q1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 82k Data Interface: Parallel Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AMC1336QDWVRQ1TR Base Product Number: AMC1336
Request a Quote
Description
Win Source Part Number: 1169205-AMC1336QDWVR Q1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 82k Data Interface: Parallel Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AMC1336QDWVRQ1TR Base Product Number: AMC1336
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1169205-AMC1336QDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1169205-AMC1336QDWVRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1169205-AMC1336QDWVRQ1
Win Source Part Number: 1169205-AMC1336QDWVR Q1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 82k Data Interface: Parallel Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AMC1336QDWVRQ1TR Base Product Number: AMC1336

Win Source Part Number: 1169205-AMC1336QDWVRQ1
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Modulator
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 82k
Data Interface: Parallel
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AMC1336QDWVRQ1TR
Base Product Number: AMC1336

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1336QDWVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1336QDWVRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1336QDWVRQ1
IC SIGMA-DELT MOD

IC SIGMA-DELT MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1169205-AMC1336QDWVRQ1 AMC1336QDWVRQ1
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265255-SI8902D-A01-GSR - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1380KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details