The DAC081S101 is an 8-bit voltage-output digital-to-analog converter with rail-to-rail output, designed for battery-powered instruments and programmable gain applications. It operates from a single +2.7V to 5.5V supply, consuming 175 µA at 3.6V, and includes a power-down mode reducing consumption to 0.14 µW. The device features a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP, operating up to 30 MHz, and guarantees monotonicity with a 3 µs output settling time. It is available in a 6-lead SOT-23 package and operates over the extended industrial temperature range of −40°C to +105°C. A power-on reset ensures zero-volt output at startup.
8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 6-SOT -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166336-DAC081S101CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8-Bit DAC, SPI, 5.5V, SOT-23-6, Voltage Output Product overview: DAC081S101CIMK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081S101CIMK can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT V-OUT TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081S101CIMK | 1166336-DAC081S101CIMK | DAC081S101CIMKTR-ND | 701-DAC081S101CIMK | DAC081S101CIMK | DAC081S101CIMK | DAC081S101CIMK |
| Product Name | DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081S101CIMK | Digital to Analog Converters (DAC) | 8-bit 5.5V SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.7500 LSB | -1.33 LSB | 1.33 LSB |