Texas Instruments TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IDWR

Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC - TLV5608IDWR - Texas Instruments
Dallas, TX, United States
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC
TLV5608IDWR
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IDWR
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDWR
213106-TLV5608IDWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDWR 213106-TLV5608IDWR
Manufacturer: Texas Instruments Win Source Part Number: 213106-TLV5608IDWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213106-TLV5608IDWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Digital-to-Analog Converter IC
701-TLV5608IDWR
5.5V SOIC Digital-to-Analog Converter IC 701-TLV5608IDWR
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, SOIC Product overview: TLV5608IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IDWR can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, SOIC Product overview: TLV5608IDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5608IDWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5608IDWR-ND
Digital to Analog Converters (DAC) TLV5608IDWR-ND
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85 - 815-TLV5608IDWR - Utmel Electronic Limited
Hong Kong, China
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85
815-TLV5608IDWR
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85 815-TLV5608IDWR
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IDWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5608IDWR
IC DAC 10BIT V-OUT 20SOIC

IC DAC 10BIT V-OUT 20SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IDWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5608IDWR
IC DAC 10BIT V-OUT 20SOIC

IC DAC 10BIT V-OUT 20SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5608IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5608IDWR
Digital to Analog Converters (DAC) TLV5608IDWR
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5608IDWR 213106-TLV5608IDWR 701-TLV5608IDWR TLV5608IDWR-ND 815-TLV5608IDWR TLV5608IDWR TLV5608IDWR TLV5608IDWR
Product Name TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDWR 5.5V SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) 2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,SOIC SOIC; 20-SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295, 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 1.25 bits 10 bits
INL 2 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60304YBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details