Texas Instruments DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3151IRGCT

Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCT - Texas Instruments
Dallas, TX, United States
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters
DAC3151IRGCT
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3151IRGCT
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37159-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37159-1-ND
Digital to Analog Converters (DAC) 296-37159-1-ND
10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37159-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37159-2-ND
Digital to Analog Converters (DAC) 296-37159-2-ND
10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
701-DAC3151IRGCT
VQFN Digital-to-Analog Converter IC 701-DAC3151IRGCT
10-bit 500MSPS DAC, DDR/LVDS/Parallel, VQFN, -40 to 85C Product overview: DAC3151IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3151IRGCT can be used for catalog matching and distributor lookup.

10-bit 500MSPS DAC, DDR/LVDS/Parallel, VQFN, -40 to 85C Product overview: DAC3151IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3151IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC3151IRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.011us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.011us Settling Time, PQCC64

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCT
916719-DAC3151IRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCT 916719-DAC3151IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 916719-DAC3151IRGCT Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC3151 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-37159-6, -296-37159-1-ND, 296-37159-2, DAC3151IRGCT-ND, 296-37159-1, -296-37159-1

Manufacturer: Texas Instruments
Win Source Part Number: 916719-DAC3151IRGCT
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC3151
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37159-6, -296-37159-1-ND, 296-37159-2, DAC3151IRGCT-ND, 296-37159-1, -296-37159-1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3151IRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC3151IRGCT
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC3151IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3151IRGCT
Digital to Analog Converters (DAC) DAC3151IRGCT
10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3151IRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3151IRGCT
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site
Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC - 815-DAC3151IRGCT - Utmel Electronic Limited
Hong Kong, China
Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC
815-DAC3151IRGCT
Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC 815-DAC3151IRGCT
Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC

Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3151IRGCT 296-37159-1-ND 296-37159-2-ND 701-DAC3151IRGCT DAC3151IRGCT 916719-DAC3151IRGCT DAC3151IRGCT DAC3151IRGCT DAC3151IRGCT 815-DAC3151IRGCT
Product Name DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCT Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters - DAC SGL 14-/12-/10-bit 500 MSPS DAC
Interface Type Parallel Parallel Parallel DDR, LVDS, Parallel Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN VQFN64 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 1.25 bits
Dissipation 375 milliwatts 375 milliwatts 375 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 296-DAC11001BPFBTTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type TQFP; 48-TQFP
Packing Method Tape Reel
View Details
4 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers