Texas Instruments DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops DAC161P997CISQX/NOPB

Description
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet
Description
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQX/NOPB - Texas Instruments
Dallas, TX, United States
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops
DAC161P997CISQX/NOPB
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops DAC161P997CISQX/NOPB
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105

Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQX/NOPB
118986-DAC161P997CISQX/NOPB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQX/NOPB 118986-DAC161P997CISQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118986-DAC161P997CIS QX/NOPB Packaging: Reel - TR Type: DAC Mounting: SMD (SMT) Data Interface: 4 - 20mA Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): DAC161P997CISQ/NOPB; DAC161P997CISQ; DAC161P997CISQX; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 118986-DAC161P997CISQX/NOPB
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: 4 - 20mA
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): DAC161P997CISQ/NOPB; DAC161P997CISQ; DAC161P997CISQX;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless

Buy Now Datasheet
Singapore, Singapore
16-bit 20mA Digital-to-Analog Converter IC
768-DAC161P997CISQX/NOPB
16-bit 20mA Digital-to-Analog Converter IC 768-DAC161P997CISQX/NOPB
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105 Product overview: DAC161P997CISQX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997CISQX/ NOPB can be used for catalog matching and distributor lookup.

Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105 Product overview: DAC161P997CISQX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997CISQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC161P997CISQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC161P997CISQX/NOPB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC161P997CISQX/NOPB
IC DAC 16BIT 16WQFN

IC DAC 16BIT 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DAC161P997CISQX/NOPB 118986-DAC161P997CISQX/NOPB 768-DAC161P997CISQX/NOPB DAC161P997CISQX/NOPB
Product Name DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQX/NOPB 16-bit 20mA Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Single-Wire 4 - 20mA Serial
Package Type WQFN 16-WQFN (4x4)
Resolution 16 bits 16 bits
DNL 0.5000 LSB
INL 9 LSB
Unlock Full Specs
to access all available technical data