The ADS58C48 is a quad-channel, 11-bit analog-to-digital converter with a maximum sampling rate of 200 MSPS, designed for high-dynamic-perform
Quad 11-Bit 200MSPS ADC with SNRBoost 80-HTQFP -40 to 85
4-Ch 11-Bit 200MS/s ADC, LVDS/Parallel, 1.8V, HTQFP Product overview: ADS58C48IPFP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS58C48IPFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009299-ADS58C48IPFP
Packaging: Tray
Type: ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 11 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.7 V to 1.9 V
Sampling Rate: 200M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC ADC 11BIT 200M 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58C48IPFP | 768-ADS58C48IPFP | 009299-ADS58C48IPFP | ADS58C48IPFP |
| Product Name | ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost | 1.8V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58C48IPFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Parallel | LVDS, Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP |
| Screening Level | Catalog | |||
| Resolution | 11 bits | 11 bits | ||
| DNL | 1.2 LSB |