Manufacturer: Texas Instruments
Win Source Part Number: 910864-ADS58J89IRGCR
Operating Temperature Range: -40°C ~ 125°C
Features: Receiver 14 b 500M JESD204B 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS58J89
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RECEIVER 14BIT 500M 64VQFN
AFE General Purpose 4ADC 14-Bit 1.8V/1.9V/3.3V 64-Pin VQFN EP T/R
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910864-ADS58J89IRGCR | ADS58J89IRGCR | 815-ADS58J89IRGCR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | AFE General Purpose 4ADC 14-Bit 1.8V/1.9V/3.3V 64-Pin VQFN EP T/R |
| Package Type | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Bulk; Tape & Reel (TR),Bulk | Tape Reel; Tape & Reel (TR) | |
| Interface Type | Serial; JESD204B |