Texas Instruments LM136-5.0 5.0V Reference Diode LM236AH-5.0/NOPB

Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote
Description
5.0V Reference Diode 3-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM236AH-5.0/NOPB is a precision 5.0V shunt regulator diode in a TO-92 plastic package with a temperature range of -55°C to +125°C, offering ±0.5% initial tolerance and a dynamic impedance of 0.6Ω. It operates with a current range of 600μA to 10mA and features low temperature drift, adjustable for minimum drift. The device is designed for use as a stable voltage reference in precision analog and digital circuits.

Datasheet Summary
Powered by GS/AI

The LM236AH-5.0/NOPB is a precision 5.0V shunt regulator diode in a TO-92 plastic package with a temperature range of -55°C to +125°C, offering ±0.5% initial tolerance and a dynamic impedance of 0.6Ω. It operates with a current range of 600μA to 10mA and features low temperature drift, adjustable for minimum drift. The device is designed for use as a stable voltage reference in precision analog and digital circuits.

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0 5.0V Reference Diode - LM236AH-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM136-5.0 5.0V Reference Diode
LM236AH-5.0/NOPB
LM136-5.0 5.0V Reference Diode LM236AH-5.0/NOPB
5.0V Reference Diode 3-TO -55 to 125

5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.0V Precision Voltage Reference IC
693-LM236AH-5.0/NOPB
5.0V Precision Voltage Reference IC 693-LM236AH-5.0/NOPB
5.0V Reference Diode 3-TO -55 to 125 Product overview: LM236AH-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH-5.0/NOPB can be used for catalog matching and distributor lookup.

5.0V Reference Diode 3-TO -55 to 125 Product overview: LM236AH-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236AH-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM236AH-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM236AH-5.0/NOPB-ND
Voltage Reference LM236AH-5.0/NOPB-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10mA TO-46-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236AH-5.0/NOPB - 122851-LM236AH-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236AH-5.0/NOPB
122851-LM236AH-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM236AH-5.0/NOPB 122851-LM236AH-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 122851-LM236AH-5.0/N OPB Packaging: Bulk Mounting: Through Hole Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122851-LM236AH-5.0/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM236AH-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 5V, BIPolar, MBCY3

Voltage Reference, 5V, BIPolar, MBCY3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM236AH-5.0/NOPB
Voltage References LM236AH-5.0/NOPB
Voltage References 5.0V Reference Diode 3-TO -55 to 125

Voltage References 5.0V Reference Diode 3-TO -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236AH-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236AH-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236AH-5.0/NOPB
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site
PMIC - Voltage Reference - LM236AH-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236AH-5.0/NOPB
PMIC - Voltage Reference LM236AH-5.0/NOPB
IC VREF SHUNT 1% TO46-3

IC VREF SHUNT 1% TO46-3

Supplier's Site Datasheet
Voltage Reference - LM236AH-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM236AH-5.0/NOPB
Voltage Reference LM236AH-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±1% 10 mA TO-46-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236AH-5.0/NOPB 693-LM236AH-5.0/NOPB LM236AH-5.0/NOPB-ND 122851-LM236AH-5.0/NOPB LM236AH-5.0/NOPB LM236AH-5.0/NOPB LM236AH-5.0/NOPB LM236AH-5.0/NOPB LM236AH-5.0/NOPB
Product Name LM136-5.0 5.0V Reference Diode 5.0V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM236AH-5.0/NOPB Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
VREF Type Programmable Fixed Fixed
Package Type Other; TO Other; TO-46 Other; TO-206AB, TO-46-3 Metal Can TO-3; Other; TO-3 Other; TO-CAN-3 Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

DIP Precision Voltage Reference IC - 693-LM3411N-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1017441-LM103H-3.3 - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
4 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BYZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers