Adjustable Micropower Voltage Reference 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
Adjustable Shunt Voltage Reference, 1.24V-5.3V, 20mA, SOIC Product overview: LM285M/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 5.3V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 5.3V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198153-LM285M/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 45μA
Family Name: LM285
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5.3V
Alternative Parts (Cross-Reference): LM285MX; LM285M; LM285MX/HAPB;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Voltage References Adj MicroPwr Vtg Ref
IC VREF SHUNT ADJ 2% 8SOIC
VOLTAGE REF, SHUNT, 1.24V-5.3V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case RoHS Compliant: Yes
IC VREF SHUNT ADJ 2% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285M/NOPB | LM285M/NOPB-ND | 693-LM285M/NOPB | 1198153-LM285M/NOPB | LM285M/NOPB | LM285M/NOPB | 33AH4120 | LM285M/NOPB |
| Product Name | LM285-ADJ Adjustable Micropower Voltage Reference | Voltage Reference | 1.24V 5.3V 20mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM285M/NOPB | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt, 1.24V-5.3V, Soic-8; Voltage Reference Type Texas Instruments | PMIC - Voltage Reference |
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| VREF | 1.24 to 5.3 volts | 1.24 volts | 1.24 to 5.3 volts | |||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |