Texas Instruments LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZT

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZT - Texas Instruments
Dallas, TX, United States
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A20IDBZT
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZT
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040A20IDBZT - 019243-LM4040A20IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A20IDBZT
019243-LM4040A20IDBZT
PMIC - PMIC - Voltage Reference - LM4040A20IDBZT 019243-LM4040A20IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 019243-LM4040A20IDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019243-LM4040A20IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4040A20IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-LM4040A20IDBZT
2.048V SOT-23 Precision Voltage Reference IC 693-LM4040A20IDBZT
2.048V Shunt Voltage Reference, 0.1% Tol, SOT-23 Product overview: LM4040A20IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZT can be used for catalog matching and distributor lookup.

2.048V Shunt Voltage Reference, 0.1% Tol, SOT-23 Product overview: LM4040A20IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-39018-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39018-2-ND
Voltage Reference 296-39018-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39018-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39018-6-ND
Voltage Reference 296-39018-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39018-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39018-1-ND
Voltage Reference 296-39018-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040A20IDBZT
Voltage References LM4040A20IDBZT
Voltage References 2.048V Precision Mcrpwr Shunt .1% acc

Voltage References 2.048V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040A20IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A20IDBZT
PMIC - Voltage Reference LM4040A20IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH6340 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH6340
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH6340
VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A20IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A20IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A20IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A20IDBZT 019243-LM4040A20IDBZT LM4040A20IDBZT 693-LM4040A20IDBZT 296-39018-2-ND LM4040A20IDBZT LM4040A20IDBZT 29AH6340 LM4040A20IDBZT
Product Name LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy PMIC - PMIC - Voltage Reference - LM4040A20IDBZT 2.048V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM3411AN-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
2 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers