Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDCKRG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BIDCKRG4 - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BIDCKRG4
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDCKRG4
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BIDCKRG4
Precision Voltage Reference IC 693-TLV431BIDCKRG4
IC VREF SHUNT ADJ SC70 Product overview: TLV431BIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKRG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SC70 Product overview: TLV431BIDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431BIDCKRG4 - 1270468-TLV431BIDCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BIDCKRG4
1270468-TLV431BIDCKRG4
PMIC - PMIC - Voltage Reference - TLV431BIDCKRG4 1270468-TLV431BIDCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270468-TLV431BIDCKR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Family Name: TLV431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Output Voltage MAX: 6V Alternative Parts (Cross-Reference): TS431AIL; TS431BIL; TS431IL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270468-TLV431BIDCKRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Family Name: TLV431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Output Voltage MAX: 6V
Alternative Parts (Cross-Reference): TS431AIL; TS431BIL; TS431IL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BIDCKRG4 693-TLV431BIDCKRG4 1270468-TLV431BIDCKRG4
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BIDCKRG4
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-6 Other; 6-TSSOP, SC-88, SOT-363
VREF 1.24 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962-9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
2 suppliers